Status: | Active |
---|---|
Series: | LM1117 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
3,840
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
14,702
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,364
in stock
|
Buy Now | |
element14
from US$0.25
|
1,364
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,364
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
838
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Available in 1.8 V, 2.5 V, 3.3 V, 5 V, and Adjustable Versions |
Space-saving SOT-223 package |
Current limiting and thermal protection |
Output current: 800 mA |
Line regulation: 0.2% (maximum) |
Load regulation: 0.4% (maximum) |
Applications |
---|
AC drive power stage modules |
Industrial AC/DC |
Servo drive control modules |
LM1117MPX-2.5/NOPB Equivalent |
LM1117MPX-5.0/NOPB Equivalent |
End Products |
---|
Merchant network and server PSU |
Ultrasound scanners |
LM1117MPX-1.8/NOPB Equivalent |
LM1117MPX-3.3/NOPB Equivalent |
LM1117MPX-ADJ/NOPB Equivalent |
Description | LM1117, 800-mA 15-V linear voltage regulator |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.8 |
VI Min (V) | 2.4 |
VI Max (V) | 15 |
VDO Typ (V) | 1.2 |
Iq Typ (mA) | 5 |
PSRR (dB) | 75 |
Noise (µVrms) | 38 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-223-4 / TO-261-4 |
ON Semiconductor LM1117MPX-50NOPB | RS |
Ldo, Fixed, 5V, 0.8A, 0 To 125Deg C Rohs Compliant: Yes |Onsemi LM1117MPX-50NOPB | Newark Electronics |
LDO, FIXED, 5V, 0.8A, 0 TO 125DEG C | element14 |
800-mA 15-V linear voltage regulator 800-mA 15-V linear voltage regulator | Future Electronics |
LDO Regulator 5V 800mA 4-Pin SOT-223 T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | 5V 800mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 5V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
Primary Input Voltage | 15V |
800-mA 15-V linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM1117MPX-50NOPB?
Additional datasheets, footprints and schematics for LM1117MPX-50NOPB are listed on our Part Details page. You can also find images and similar parts to LM1117MPX-50NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1117MPX-50NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117MPX-50NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1117MPX-50NOPB fall under?
The LM1117MPX-50NOPB is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM1117MPX-50NOPB when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117MPX-50NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1117MPX-50NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM1117MPX-50NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1117MPX-50NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1117MPX-50NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1117MPX-50NOPB?
You can fill out our help required form which you can use to request a quote for LM1117MPX-50NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.