Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1606312-5,
ZPF000000000131979 |
Prices starting from US$2,027.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,614.38
|
No stock
|
Buy Now | |
TE Store
from US$2,220.63
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$2,412.20
|
-
|
Buy Now | |
Avnet America
from US$2,027.24
|
-
|
Buy Now | |
RS Americas
from US$2,421.62
|
-
|
Buy Now | |
element14
from US$2,516.55
|
-
|
Buy Now | |
TTI Europe
from US$2,305.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Certification | Cannot be Certified |
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
Tool Grade | Commercial Crimp Tooling |
CRIMP TOOL, HDT-04-08 Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Fixed In Tool TE Certification: Cannot be Certified Power Technology Type: Manual Commercial Crimp Tooling Operator Releasable & Adjustable Fixed" Tool Cannot be Certified | Hand Crimping Tool | Part Number: HDT-04-08 | Internal Number: HDT-04-08 | Alias Number: 1606312-5 | TE Connectivity | TE Store |
Crimp Tool, Hand, 4-10Awg | Newark Electronics |
Portable Crimp Tool, Fixed In Die, Operator Releasable Adjustable, Red Handle | TE Connectivity HDT-04-08 | RS Americas |
RATCHET CRIMP TOOL, 4-10AWG CONTACT | element14 |
Where can I find additional details, specifications and documents for a HDT-04-08?
Additional datasheets, footprints and schematics for HDT-04-08 are listed on our Part Details page. You can also find images and similar parts to HDT-04-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDT-04-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDT-04-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDT-04-08 fall under?
The HDT-04-08 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to HDT-04-08 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDT-04-08 you can contact the distributor directly for product support, shipping queries etc.
Is the HDT-04-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDT-04-08 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for HDT-04-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDT-04-08 often in real-time on the comparison pages.
What if I can't find stock of HDT-04-08?
You can fill out our help required form which you can use to request a quote for HDT-04-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.