Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0462-203-04141-L,
0462-203-04141-LS, ZPF000000000131884, 0462-203-04141-AS |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$5.15
|
2,411
in stock
|
Buy Now | |
Newark Electronics
from US$8.11
|
4,709
in stock
|
Buy Now | |
element14
from US$8.62
|
3,510
in stock
|
Buy Now | |
Farnell
from US$5.98
|
3,510
in stock
|
Buy Now | |
Boersig
from US$4.63
|
3,108
in stock
|
Buy Now | |
RS Americas
from US$6.00
|
686
in stock
|
Buy Now | |
Dalroad Norslo
from US$4.72
|
475
in stock
|
Buy Now | |
TTI Europe
from US$5.40
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.12
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,200
in stock
|
Buy Now |
Mating Pin Diameter | 5.5mm, .220in |
---|---|
Interface Plating | Nickel (Ni) |
Contact Termination Area Plating Material | Nickel (Ni) |
Terminal & Splice Type | Socket |
Crimp Type | O-Crimp |
Wire Size | 13 – 16mm², 6AWG |
Wire Size Search | 16mm², 6AWG |
Customer Preferred Contact | No |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Crimp Socket, Standard, Hdp, 6Awg | Newark Electronics |
CRIMP SOCKET, STANDARD, HDP, 6AWG | element14 |
6 AWG Size 4 Nickel Plated Crimp Socket | Future Electronics |
0462 Series, Size 4 100A Female Crimp Contact for use with DT Series Connector | TE Connectivity 0462-203-04141 | RS Americas |
SKT CONTACT CRIMP SIZE 04 | TTI Europe |
Contact | Transfer Multisort Elektronik |
Contact Socket 4 Size Nickel Plating | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0462-203-04141?
Additional datasheets, footprints and schematics for 0462-203-04141 are listed on our Part Details page. You can also find images and similar parts to 0462-203-04141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0462-203-04141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0462-203-04141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0462-203-04141 fall under?
The 0462-203-04141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0462-203-04141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0462-203-04141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0462-203-04141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0462-203-04141 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Future Electronics have stock available or on a lead time for 0462-203-04141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0462-203-04141 often in real-time on the comparison pages.
What if I can't find stock of 0462-203-04141?
You can fill out our help required form which you can use to request a quote for 0462-203-04141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.