Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ZPF000000000140916,
DTP06-2S-LS, ZPF000000000130150, DTP06-2S-AS |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
No stock
|
Buy Now | |
RS Americas
from US$1.75
|
13,398
in stock
|
Buy Now | |
TE Store
from US$1.32
|
9,571
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
3,185
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
2,398
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
1,331
in stock
|
Buy Now | |
Boersig
from US$2.20
|
1,325
in stock
|
Buy Now | |
Newark Electronics
from US$3.54
|
537
in stock
|
Buy Now | |
Distrelec
from US$2.52
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,800
in stock
|
Buy Now | |
element14
from US$3.78
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Gray |
Number of Positions | 2 |
Mating Pin Diameter | .098in, 2.5mm |
Height | .711in, 18.06mm |
Length | 1.364in, 34.65mm |
Width | 18.59mm, .732in |
Operating Voltage | 200VDC, 200VAC |
Nominal Voltage Architecture | 24V, 12V, 48V |
Centerline (Pitch) | 6.7mm, .264in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Connector, Hybrid, Housing for Female Terminal, 2 Position, Gray, DTP Series | TE Connectivity DTP06-2S | RS Americas |
PLG, 2P, GRY, N Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dtp Housing | Part Number: DTP06-2S | Internal Number: DTP06-2S | Alias Number: DTP06-2S-AS | TE Connectivity | TE Store |
DTP Series 2 Position Single Row Female Socket Right Angle Plug Connector | Future Electronics |
Automotive Connectors 2P SZ 12 GREY PLUG | Rapid Electronics |
Automotive Housing, Plug, 2Pos, 25A | Newark Electronics |
DEUTSCH - TE Connectivity Housing, Receptacle, 1 Rows, 2 Poles, Grey | Distrelec |
Automotive Connector Housing, IP68, DTP Series, Plug, 2 Ways, AMP DTP Series Socket Contacts | Avnet Abacus |
AUTOMOTIVE HOUSING, PLUG, 2POS, 25A | element14 |
Where can I find additional details, specifications and documents for a DTP06-2S?
Additional datasheets, footprints and schematics for DTP06-2S are listed on our Part Details page. You can also find images and similar parts to DTP06-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTP06-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTP06-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTP06-2S fall under?
The DTP06-2S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTP06-2S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTP06-2S you can contact the distributor directly for product support, shipping queries etc.
Is the DTP06-2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTP06-2S have stock available?
Authorised distributors including RS Americas, TE Store, Future Electronics, Rapid Electronics and TTI Europe have stock available or on a lead time for DTP06-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTP06-2S often in real-time on the comparison pages.
What if I can't find stock of DTP06-2S?
You can fill out our help required form which you can use to request a quote for DTP06-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.