Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM06-12SC-E,
ZPF000000000130580 |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
77
in stock
|
Buy Now | |
TE Store
from US$1.25
|
1,922
in stock
|
Buy Now | |
TTI Europe
from US$1.93
|
890
in stock
|
Buy Now | |
Boersig
from US$1.57
|
764
in stock
|
Buy Now | |
RS Americas
from US$1.75
|
262
in stock
|
Buy Now | |
element14
from US$2.84
|
77
in stock
|
Buy Now | |
Conrad
from US$4.59
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
-
|
Buy Now |
Connector Code | C |
---|---|
Body Material | PA GF |
Color | Green |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Pin Diameter | 1mm, .039in |
Contact Current Rating (Max) | 7.5A |
Height | .6in, 15.24mm |
Length | 30.1mm, 1.185in |
Width | 1.575in, 40.01mm |
Nominal Voltage Architecture | 48V, 90V, 80V, 42V, 240V, 125V, 24V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 12P, GRN, N, C Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-12SC | Internal Number: DTM06-12SC | Alias Number: DTM06-12SC-E | TE Connectivity | TE Store |
Conenctor Housing, 12 Position, 250VAC, 1.02mm Pin Dia, IP68, DTM Series | TE Connectivity DTM06-12SC | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 12POS, 7.5A | element14 |
Content: 1 pc(s) | Conrad |
Automotive Housing, Plug, 12Pos, 7.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a DTM06-12SC?
Additional datasheets, footprints and schematics for DTM06-12SC are listed on our Part Details page. You can also find images and similar parts to DTM06-12SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-12SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-12SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-12SC fall under?
The DTM06-12SC is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-12SC when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-12SC you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-12SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-12SC have stock available?
Authorised distributors including TE Store, TTI Europe, Boersig, RS Americas and element14 have stock available or on a lead time for DTM06-12SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-12SC often in real-time on the comparison pages.
What if I can't find stock of DTM06-12SC?
You can fill out our help required form which you can use to request a quote for DTM06-12SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.