Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130593 |
Color | Green |
---|---|
Connector Code | C |
Number of Rows | 2 |
Number of Positions | 12 |
Contact Current Rating (Max) | 7.5A |
Pin Diameter | 1mm, .039in |
Interface Plating | Nickel (Ni) |
Length | 33.02mm, 1.3in |
Width | 2.4in |
PCB Thickness (Recommended) | .125in |
Profile Height from PCB | 1.195in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 250V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Orientation | Vertical/180° |
Mounting Holes | With |
Connector Mounting Type | Panel |
PCB Mount Alignment | With |
Locking Interface | With |
PCB Mount Retention | With |
Panel Mount Feature | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Type | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 125°C |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hdr, 12P, Gry, St, Ni/Cu, C |Deutsch Te Connectivity DTM15-12PC | Newark Electronics |
Automotive Receptacle, Straight Header, 12-Pos, 4mm, Orange/Grey, DTM Series | TE Connectivity DTM15-12PC | RS Americas |
Where can I find additional details, specifications and documents for a DTM15-12PC?
Additional datasheets, footprints and schematics for DTM15-12PC are listed on our Part Details page. You can also find images and similar parts to DTM15-12PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM15-12PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM15-12PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM15-12PC fall under?
The DTM15-12PC is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTM15-12PC when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM15-12PC you can contact the distributor directly for product support, shipping queries etc.
Is the DTM15-12PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM15-12PC have stock available?
Authorised distributors including Newark Electronics, RS Americas and Boersig have stock available or on a lead time for DTM15-12PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM15-12PC often in real-time on the comparison pages.
What if I can't find stock of DTM15-12PC?
You can fill out our help required form which you can use to request a quote for DTM15-12PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.