Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Sections | 4 |
Number of Positions | 48 |
Number of Rows | 2 |
Contact Current Rating (Max) | 7.5A |
Interface Plating | Tin (Sn) |
Pin Diameter | .039in, 1mm |
Operating Voltage | 250VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | 4.2mm, .165in |
Degree of Protection | IP67 |
UL Flammability Rating | None |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Type | Tray |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C, 221°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hdr, 48P, Blk, St, Ni/Cu, Abcd |Deutsch Te Connectivity DTMF15-48P-B026 | Newark Electronics |
Conn Sealed Receptacle 48 POS 4.19mm Solder ST Panel Mount/Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a DTMF15-48P-B026?
Additional datasheets, footprints and schematics for DTMF15-48P-B026 are listed on our Part Details page. You can also find images and similar parts to DTMF15-48P-B026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTMF15-48P-B026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTMF15-48P-B026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTMF15-48P-B026 fall under?
The DTMF15-48P-B026 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTMF15-48P-B026 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTMF15-48P-B026 you can contact the distributor directly for product support, shipping queries etc.
Is the DTMF15-48P-B026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTMF15-48P-B026 have stock available?
Authorised distributors including Newark Electronics, Boersig and Avnet America have stock available or on a lead time for DTMF15-48P-B026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTMF15-48P-B026 often in real-time on the comparison pages.
What if I can't find stock of DTMF15-48P-B026?
You can fill out our help required form which you can use to request a quote for DTMF15-48P-B026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.