Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131348 |
Prices starting from US$41.83
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$41.83
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 48 |
Number of Rows | 8 |
Mating Pin Diameter | .039in, 1mm |
Width | 1.117in, 28.37mm |
Length | 3.256in, 82.7mm |
Height | 1.92in, 48.77mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Row-to-Row Spacing | 7.11mm, .28in |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a DTMF15-48P?
Additional datasheets, footprints and schematics for DTMF15-48P are listed on our Part Details page. You can also find images and similar parts to DTMF15-48P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTMF15-48P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTMF15-48P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTMF15-48P fall under?
The DTMF15-48P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTMF15-48P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTMF15-48P you can contact the distributor directly for product support, shipping queries etc.
Is the DTMF15-48P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTMF15-48P have stock available?
Authorised distributors including Boersig have stock available or on a lead time for DTMF15-48P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTMF15-48P often in real-time on the comparison pages.
What if I can't find stock of DTMF15-48P?
You can fill out our help required form which you can use to request a quote for DTMF15-48P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.