Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.28
|
277
in stock
|
Buy Now | |
Boersig
from US$2.86
|
358
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
277
in stock
|
Buy Now | |
element14
from US$5.22
|
277
in stock
|
Buy Now | |
RS Americas
from US$2.60
|
272
in stock
|
Buy Now | |
TTI Europe
from US$2.98
|
164
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Heilind Electronics
-
|
17
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
5
in stock
|
Buy Now | |
TE Store
from US$2.11
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Connector Code | B |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | .059in, 1.5mm |
Width | 22.25mm, .876in |
Height | 45.92mm, 1.808in |
Length | 1.597in, 40.56mm |
Centerline (Pitch) | .175in, 4.5mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT04 Series 12 Position Dual Row Free Hanging Male Pin Receptacle | Future Electronics |
Automotive Housing, Rcpt, 12Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 12POS, 13A | element14 |
Automotive Receptacle Housing, 9.12mm.12-Pos, Black, DT Series | TE Connectivity DT04-12PB | RS Americas |
Conn Sealed Housing Receptacle 12 POS 9.12mm ST Cable Mount Box | Avnet Abacus |
REC, 12P, BLK, N, B | Heilind Electronics |
REC, 12P, BLK, N, B Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-12PB | Internal Number: DT04-12PB | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-12PB?
Additional datasheets, footprints and schematics for DT04-12PB are listed on our Part Details page. You can also find images and similar parts to DT04-12PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-12PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-12PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-12PB fall under?
The DT04-12PB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-12PB when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-12PB you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-12PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-12PB have stock available?
Authorised distributors including Boersig, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DT04-12PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-12PB often in real-time on the comparison pages.
What if I can't find stock of DT04-12PB?
You can fill out our help required form which you can use to request a quote for DT04-12PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.