Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W12P-AS,
W12P-P004-M, ZPF000000000131462 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
115
in stock
|
Buy Now | |
TE Store
from US$0.14
|
180,230
in stock
|
Buy Now | |
Boersig
from US$0.13
|
17,883
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
17,674
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
7,925
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
6,388
in stock
|
Buy Now | |
element14
from US$0.37
|
4,871
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,871
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,016
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
820
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
648
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now |
Color | Green |
---|---|
Material | PBT GF |
Number of Positions | 12 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 12P, REC, GRN, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Green Primary Product Material: PBT Number of Positions: 12 Operating Temperature Range: -55 – 125 °C Secondary Lock Green | Wedgelocks: Deutsch Dt | Part Number: W12P | Internal Number: W12P | Alias Number: W12P-AS | PBT | TE Connectivity | TE Store |
TPA (Terminal Position Assurance) Wedge Lock - Green | Future Electronics |
Wedgelock, For Dt Receptacles, 12 Position | Newark Electronics |
WEDGELOCK, FOR DT RECEPTACLES, 12WAY | element14 |
Accessories: secondary lock | Transfer Multisort Elektronik |
Automotive Connectors WEDGELOCK DT 12 WAY RECP | Rapid Electronics |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Receptacle, DT Series 12 Poles | Distrelec |
DT Wedgelock 12way receptacle | RS |
Connector Accessory, Wedge Lock, 12 Way Receptacles, DT | Avnet Abacus |
DT Series Wedgelock for use with 12 WayReceptacle | TE Connectivity W12P | RS Americas |
Where can I find additional details, specifications and documents for a W12P?
Additional datasheets, footprints and schematics for W12P are listed on our Part Details page. You can also find images and similar parts to W12P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W12P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W12P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W12P fall under?
The W12P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W12P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W12P you can contact the distributor directly for product support, shipping queries etc.
Is the W12P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W12P have stock available?
Authorised distributors including TE Store, Boersig, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for W12P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W12P often in real-time on the comparison pages.
What if I can't find stock of W12P?
You can fill out our help required form which you can use to request a quote for W12P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.