Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899793-9,
DRB12-102PAE-L018-M, ZPF000000000138178, DRB12-102PAE-L018-MS |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 102 |
Height | 75.34mm, 2.966in |
Length | 125.76mm, 4.951in |
Width | 58.19mm, 2.291in |
Nominal Voltage Architecture | 42V, 24V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VDC |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 102P, BLK, E, CAP, A Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm 1.59 mm 3.61 mm 5.72 mm Mating Pin Diameter: .094 in .063 in .142 in .225 in Connector System: Wire-to-Wire Number of Positions: 102 Housing for Male Terminals 2.39 mm .094" | Deutsch Drb Housing | Part Number: DRB12-102PAE-L018 | Internal Number: DRB12-102PAE-L018 | Alias Number: 8-1899793-9 | TE Connectivity | TE Store |
Housing for male terminals? Wire-to-Wire 102 Positions | Future Electronics |
REC, 102P, BLK, E, CAP, A | TTI Europe |
Where can I find additional details, specifications and documents for a DRB12-102PAE-L018?
Additional datasheets, footprints and schematics for DRB12-102PAE-L018 are listed on our Part Details page. You can also find images and similar parts to DRB12-102PAE-L018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRB12-102PAE-L018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRB12-102PAE-L018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRB12-102PAE-L018 fall under?
The DRB12-102PAE-L018 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRB12-102PAE-L018 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRB12-102PAE-L018 you can contact the distributor directly for product support, shipping queries etc.
Is the DRB12-102PAE-L018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRB12-102PAE-L018 have stock available?
Authorised distributors including TE Store, Future Electronics, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for DRB12-102PAE-L018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRB12-102PAE-L018 often in real-time on the comparison pages.
What if I can't find stock of DRB12-102PAE-L018?
You can fill out our help required form which you can use to request a quote for DRB12-102PAE-L018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.