Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
WB-51PAR-L,
WB-51PAR-LS, ZPF000000000131505, WB-51PAR-LD |
Material | PA GF |
---|---|
Color | Gray |
Number of Positions | 102 |
UL Flammability Rating | No Rating |
Serviceable | Yes |
Packaging Quantity | 216 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 102P, REC, GRY, RT, DRB, A Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Gray Primary Product Material: PBT Number of Positions: 102 Operating Temperature Range: -55 – 125 °C Secondary Lock Gray | Deutsch Drb Wedgelock | Part Number: WB-51PAR | Internal Number: WB-51PAR | Alias Number: WB-51PAR-L | PBT | TE Connectivity | TE Store |
Wedge Lock, Gray, PBT, W 2.0860 mm, L 2.4410 mm, H 0.8530 mm | TE Connectivity WB-51PAR | RS Americas |
Where can I find additional details, specifications and documents for a WB-51PAR?
Additional datasheets, footprints and schematics for WB-51PAR are listed on our Part Details page. You can also find images and similar parts to WB-51PAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WB-51PAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WB-51PAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WB-51PAR fall under?
The WB-51PAR is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WB-51PAR when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WB-51PAR you can contact the distributor directly for product support, shipping queries etc.
Is the WB-51PAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WB-51PAR have stock available?
Authorised distributors including TE Store, Powell Electronics, Future Electronics, RS Americas and Boersig have stock available or on a lead time for WB-51PAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WB-51PAR often in real-time on the comparison pages.
What if I can't find stock of WB-51PAR?
You can fill out our help required form which you can use to request a quote for WB-51PAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.