Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899833-1,
RNF-100-1/2-RD-50MM |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Flexibility | Flexible |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Red |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Cut Length | 1.969in, 50mm |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Inside Diameter (Max) | .25in, 6.35mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Fluids, Mechanical Damage, Strain, Abrasion |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CJ8165-000?
Additional datasheets, footprints and schematics for CJ8165-000 are listed on our Part Details page. You can also find images and similar parts to CJ8165-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ8165-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ8165-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ8165-000 fall under?
The CJ8165-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CJ8165-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ8165-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ8165-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ8165-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CJ8165-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ8165-000 often in real-time on the comparison pages.
What if I can't find stock of CJ8165-000?
You can fill out our help required form which you can use to request a quote for CJ8165-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.