Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PD-CAP-3/8-0-35MM |
No distributors results available
Shrink Ratio | 3:1 |
---|---|
Pliancy | Semi-Rigid |
Material | Crosslinked Polyolefin |
Color | Black |
Lining Type | Encapsulant |
Cable Diameter Range | 9.5mm |
Expanded Inside Diameter (Min) | .375in, 9.53mm |
Recovered Wall Thickness (Nominal) | 2.08mm, .0818in |
Wall Thickness | Thin |
Length | 35mm, 1.378in |
Recovered Inside Diameter (Max) | 2.29mm, .0901in |
CSA Certified | No |
UL Rating | Recognized |
Government Qualified | No |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Water, Brake Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil |
Resistant To | Fluids, Abrasion, Strain, Vibration |
Operating Temperature Range | -55 – 110°C |
Resistance Properties | Splash Protection |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a CJ0771-000?
Additional datasheets, footprints and schematics for CJ0771-000 are listed on our Part Details page. You can also find images and similar parts to CJ0771-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ0771-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ0771-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ0771-000 fall under?
The CJ0771-000 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to CJ0771-000 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ0771-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ0771-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ0771-000 have stock available?
There is no stock from authorised distributors for CJ0771-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ0771-000 often in real-time on the comparison pages.
What if I can't find stock of CJ0771-000?
You can fill out our help required form which you can use to request a quote for CJ0771-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.