Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C91640-000,
1200674-5 |
No distributors results available
Material | Crosslinked Polyvinylidene Fluoride |
---|---|
Fluid Type | Water, Chemicals/Solvents, Lubricating Oil, Hydraulic Fluid, Brake Fluid, Anti-Icing Fluid, Aviation Fuel |
Color | Clear |
Shrink Ratio | 3:1 |
Recovered Inside Diameter (Max) | .07in, 1.77mm |
Expanded Inside Diameter (Min) | .205in, 5.21mm |
Cut Length | 25.4mm, 1in |
Product Source | US |
Packaging Method | Piece |
Wall Type | Dual |
Shrink Temperature (Min) | 155°C |
Operating Temperature Range | -55 – 175°C |
Resistant To | Mechanical Damage, Cut-Through, Strain, Fluids, Abrasion |
Flammability | Highly Flame-Resistant |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a C91640-000?
Additional datasheets, footprints and schematics for C91640-000 are listed on our Part Details page. You can also find images and similar parts to C91640-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C91640-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C91640-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C91640-000 fall under?
The C91640-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C91640-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C91640-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C91640-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C91640-000 have stock available?
There is no stock from authorised distributors for C91640-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C91640-000 often in real-time on the comparison pages.
What if I can't find stock of C91640-000?
You can fill out our help required form which you can use to request a quote for C91640-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.