Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0968075-2,
CF5484-000 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
11,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
300
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 2.8mm, .11in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 34A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .63mm, .024in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 1.5mm², 13AWG, 15AWG, 1.25mm², 2.5mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 1.9 – 3mm, .075 – .118in |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Contact | Transfer Multisort Elektronik |
MPQ,contact,receptacle,1.00-2.50mm² | RS |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
Micro Power Quadlock PCB Conn Contact, Female, Crimp, Tin Plating 13 to 17 AWG | TE Connectivity 968075-2 | RS Americas |
26A Micro Power Quadlock Receptacle Terminal | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MPQ REC CONTACT | Boersig |
MPQ2,8 SN REC LL UNSEAL.>1-2,5 | TTI Europe |
CONTACT, CRIMP, RECEPTACLE, 17-13AWG | Farnell |
Status: | Unknown |
---|---|
Series: | Micro Quadlok Series |
RoHS: | Unknown |
Product Range | Micro Quadlok Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Micro Power & Power Quadlok Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 968075-2?
Additional datasheets, footprints and schematics for 968075-2 are listed on our Part Details page. You can also find images and similar parts to 968075-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968075-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968075-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968075-2 fall under?
The 968075-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 968075-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968075-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 968075-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968075-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for 968075-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968075-2 often in real-time on the comparison pages.
What if I can't find stock of 968075-2?
You can fill out our help required form which you can use to request a quote for 968075-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.