Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
No stock
|
Buy Now | |
TE Store
from US$1.16
|
276
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.91
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 16 |
Mating Tab Width | .025in, .64mm |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 400 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board |
Hybrid Connector | Yes |
Row-to-Row Spacing | 5.5mm, .216in |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
16POS MIXED MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Number of Positions: 16 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Mqs & Connector Housing | Part Number: 1241765-2 | Internal Number: 1241765-2 | TE Connectivity | TE Store |
16 Position MQS Housing | Dalroad Norslo |
Automotive Connectors Mqs Socket Housing 16P |Amp Te Connectivity 1241765-2 | Newark Electronics |
Conn Housing RCP 16 POS Crimp ST Loose Piece | Avnet America |
16POS MIXED MQS REC | Boersig |
MQS SOCKET HOUSING 16P | Farnell |
Where can I find additional details, specifications and documents for a 1241765-2?
Additional datasheets, footprints and schematics for 1241765-2 are listed on our Part Details page. You can also find images and similar parts to 1241765-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241765-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241765-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241765-2 fall under?
The 1241765-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1241765-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241765-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241765-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241765-2 have stock available?
Authorised distributors including TE Store, Dalroad Norslo, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1241765-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241765-2 often in real-time on the comparison pages.
What if I can't find stock of 1241765-2?
You can fill out our help required form which you can use to request a quote for 1241765-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.