Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Positions | 20 |
Number of Rows | 2 |
Mating Tab Width | .11in, .025in, 2.8mm, .63mm |
Length | 1.323in, 33.6mm |
Height | 13mm, .512in |
Width | 20.8mm, .819in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 30VDC |
Centerline (Pitch) | .1in, 2.54mm, 5.08mm, .2in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 5.5mm, .217in |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Housing Wire to Wire SKT 20 POS 2.54mm/5.08mm ST Cable Mount | Avnet America |
20POS MQS REC | Boersig |
Where can I find additional details, specifications and documents for a 1379914-1?
Additional datasheets, footprints and schematics for 1379914-1 are listed on our Part Details page. You can also find images and similar parts to 1379914-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379914-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379914-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379914-1 fall under?
The 1379914-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379914-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379914-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379914-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379914-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1379914-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379914-1 often in real-time on the comparison pages.
What if I can't find stock of 1379914-1?
You can fill out our help required form which you can use to request a quote for 1379914-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.