1-1379913-2 Part Information

Details for 1-1379913-2 by TE Connectivity

Connectors>Automotive, Truck, Bus, & Off-Road Connectors>Automotive, Truck, Bus, & Off-Road Housings

Part Downloads

Part Specifications

Cable Exit Angle 180°
Color Orange
Body Material PBT GF
Number of Rows 2
Number of Positions 20
Mating Tab Width .11in, .025in, 2.8mm, .63mm
Length 1.559in, 39.6mm
Height 27.85mm, 1.096in
Width 1.524in, 38.7mm
Nominal Voltage Architecture 12V, 24V
Operating Voltage 30VDC
Centerline (Pitch) 2.54mm, .2in, .1in, 5.08mm
UL Flammability Rating UL 94-HB
Terminal Position Assurance No
Mounting Feature Without
Polarized No
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Method Box
Primary Locking Feature On the Terminal
Connector System Wire-to-Wire
Row-to-Row Spacing 8.9mm, .35in
Strain Relief Add By Accessory
Hybrid Connector No
Connector Style Housing for male terminals
Sealable No
Operating Temperature Range -40 – 85°C, -40 – 185°F
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: M133
Global Product Line: N02
GPL Description: Automotive

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1379913-2?

Additional datasheets, footprints and schematics for 1-1379913-2 are listed in our Part Details tab. You can also find the 1-1379913-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1379913-2 in the Pricing & Inventory tab next to part details. You can view 1-1379913-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1379913-2 fall under?

The 1-1379913-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1379913-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1379913-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1379913-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant.

Which authorised distributors for 1-1379913-2 have stock available?

There is no stock from authorised distributors for 1-1379913-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1379913-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1379913-2?

You can fill out our help required form which you can use to request a quote for 1-1379913-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1379913-2

Loading...
Loading Results for 1-1379913-2
We use cookies to improve your experience. See our privacy policy.
Okay