Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Yellow |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | 2.8mm, .025in, .63mm, .11in |
Length | 1.559in, 39.6mm |
Height | 27.85mm, 1.096in |
Width | 1.524in, 38.7mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 30VDC |
Centerline (Pitch) | .2in, .1in, 2.54mm, 5.08mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Row-to-Row Spacing | 8.9mm, .35in |
Strain Relief | Add By Accessory |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Sealable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Conn Housing PL 20 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1379913-1?
Additional datasheets, footprints and schematics for 1-1379913-1 are listed on our Part Details page. You can also find images and similar parts to 1-1379913-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1379913-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1379913-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1379913-1 fall under?
The 1-1379913-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1379913-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1379913-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1379913-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1379913-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-1379913-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1379913-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1379913-1?
You can fill out our help required form which you can use to request a quote for 1-1379913-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.