Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,100
in stock
|
Buy Now | |
Boersig
from US$0.06
|
342,300
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
27,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,100
in stock
|
Buy Now | |
element14
from US$0.12
|
2,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
1,511
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1,511
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | .228in, 5.8mm, 6.3mm, .248in |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Wire Size Search | .6mm², 17AWG, 18AWG, .75mm², 1mm², 19AWG, .85mm², .5mm² |
Wire Size | .5 – 1mm² |
Wire Insulation Diameter | .055 – .083in, 1.4 – 2.17mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
STD PW TIMER CONTACT TYPE A | Boersig |
TIMER CONTACT AWG20-17 PRE-TIN | TTI Europe |
Contact, Socket, 19-17Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 19-17AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT TYPE A | TE Connectivity 964324-1 | RS Americas |
STD-POW-TIM KONTAKT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Standard Power Timer Series |
RoHS: | Unknown |
Product Range | Standard Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Standard Power Timer Series Housing Connectors |
Wire Size AWG Min | 19AWG |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 964324-1?
Additional datasheets, footprints and schematics for 964324-1 are listed on our Part Details page. You can also find images and similar parts to 964324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964324-1 fall under?
The 964324-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964324-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964324-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 964324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964324-1 often in real-time on the comparison pages.
What if I can't find stock of 964324-1?
You can fill out our help required form which you can use to request a quote for 964324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.