Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 4.8mm, .188in |
Length | .669in, 17mm |
Height | 8mm, .314in |
Width | 22.5mm, .885in |
Centerline (Pitch) | .295in, 7.5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board |
Hybrid Connector | No |
HOUSING,SPT,2POSN. Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 4.8 mm Mating Tab Width: .188 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 4.8 mm .188" Wire-to-Wire | Timer Connector Housing | Part Number: 1718831-1 | Internal Number: 1718831-1 | TE Connectivity | TE Store |
Connector Accessories Housing | Avnet America |
Where can I find additional details, specifications and documents for a 1718831-1?
Additional datasheets, footprints and schematics for 1718831-1 are listed on our Part Details page. You can also find images and similar parts to 1718831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718831-1 fall under?
The 1718831-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718831-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718831-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 1718831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718831-1 often in real-time on the comparison pages.
What if I can't find stock of 1718831-1?
You can fill out our help required form which you can use to request a quote for 1718831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.