Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
9,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .063in, 1.6mm |
Typical Current Rating | 10A |
Mating Tab Thickness | .024in, .6mm |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .055 – .083in, 1.4 – 2.1mm |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Size | 20 – 18AWG, .5 – 1mm² |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MICRO TIM ST1,6X0,6 | Heilind Electronics |
Micro Tim St1,6X0,6 |Amp Te Connectivity 963900-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MICRO TIM ST1,6X0,6 | Boersig |
AUTOMOTIVE CONTACT, PIN, 18AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 963900-2?
Additional datasheets, footprints and schematics for 963900-2 are listed on our Part Details page. You can also find images and similar parts to 963900-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963900-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963900-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963900-2 fall under?
The 963900-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 963900-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963900-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963900-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963900-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 963900-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963900-2 often in real-time on the comparison pages.
What if I can't find stock of 963900-2?
You can fill out our help required form which you can use to request a quote for 963900-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.