Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
19,450
in stock
|
Buy Now | |
Boersig
from US$0.42
|
51,290
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
11,000
in stock
|
Buy Now | |
Conrad
from US$1.02
|
1,044
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
47,000
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Rapid Electronics
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .024in, .6mm |
Mating Tab Width | 1.6mm, .063in |
Wire Size Search | .5mm², 1mm², .75mm², .6mm², .85mm² |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Box |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Contact female 0.5-1mm² Micro-Timer II | RS |
MICRO TIMER REC-CONTACT SWS | TTI Europe |
Content: 1 pc(s) | Conrad |
Contact, Socket, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
TE 963711-1 Micro Timer 2 Crimp Socket Bronze/Tin 20-17AWG | Rapid Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 963711-1?
Additional datasheets, footprints and schematics for 963711-1 are listed on our Part Details page. You can also find images and similar parts to 963711-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963711-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963711-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963711-1 fall under?
The 963711-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 963711-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963711-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963711-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963711-1 have stock available?
Authorised distributors including Boersig, RS, TTI Europe, Conrad and Newark Electronics have stock available or on a lead time for 963711-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963711-1 often in real-time on the comparison pages.
What if I can't find stock of 963711-1?
You can fill out our help required form which you can use to request a quote for 963711-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.