Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
7,690
in stock
|
Buy Now | |
Boersig
from US$0.40
|
16,684
in stock
|
Buy Now | |
element14
from US$0.60
|
7,962
in stock
|
Buy Now | |
Farnell
from US$0.47
|
7,962
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
5,420
in stock
|
Buy Now | |
TE Store
from US$0.31
|
908
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
78
in stock
|
Buy Now | |
Conrad
from US$0.78
|
72
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Rapid Electronics
from US$0.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Silicone |
Lubricant Content | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Seal Type | Facial Seal |
INTERFACE SEAL, JPT, 16WAY | element14 |
Junior Power Timer connector seal, 16P | RS |
SEAL FOR JUNIOR POWER TIMER | TTI Europe |
DICHTUNG Connector Seal & Plug Type: Facial Seal Primary Product Material: Silicone Primary Product Color: Natural Contains Lubricant: No Facial Seal Silicone Natural | Connector Seal & Cavity Plug | Part Number: 963216-1 | Internal Number: 963216-1 | TE Connectivity | TE Store |
Interface Seal, 16Pos, Connectors | Newark Electronics |
Factory colour: Ecru | Conrad |
16 Position Natural Color Silicon Interface Seal Accessory | Future Electronics |
Connector Accessories Interface Seal Natural | Avnet America |
TE 963216-1 Seal for Junior Power Timer Connector 16P Natural | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Interface Seal |
---|---|
For Use With | 16 Position Junior Power Timer Housing Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 963216-1?
Additional datasheets, footprints and schematics for 963216-1 are listed on our Part Details page. You can also find images and similar parts to 963216-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963216-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963216-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963216-1 fall under?
The 963216-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963216-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963216-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963216-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963216-1 have stock available?
Authorised distributors including Boersig, element14, Farnell, RS and TTI Europe have stock available or on a lead time for 963216-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963216-1 often in real-time on the comparison pages.
What if I can't find stock of 963216-1?
You can fill out our help required form which you can use to request a quote for 963216-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.