Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.81
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$5.58
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$8.03
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$7.03
|
60
in stock
|
Buy Now | |
Future Electronics
from US$5.67
|
-
|
Buy Now | |
Avnet America
from US$5.32
|
-
|
Buy Now | |
Boersig
from US$5.77
|
-
|
Buy Now | |
TTI Europe
from US$6.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Rows | 2 |
Number of Positions | 16 |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Tab Width | .118in, 3mm |
Length | 1.3494in, 34.6mm |
Centerline (Pitch) | 5mm, .197in |
PCB Mount Alignment | Without |
Mounting Holes | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 32 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Automotive Connectors 16P STIFTWANNE 3MM | Rapid Electronics |
TE Connectivity - AMP PCB Conn 16P STIFTWANNE 3MM | Distrelec |
Automotive Connectors 16P Stiftwanne 3Mm |Amp Te Connectivity 2-963215-1 | Newark Electronics |
Conn Timer Connector HDR 16 POS 5mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Product Range | Timer Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 16Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Copper Alloy |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-963215-1?
Additional datasheets, footprints and schematics for 2-963215-1 are listed on our Part Details page. You can also find images and similar parts to 2-963215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-963215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-963215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-963215-1 fall under?
The 2-963215-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-963215-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-963215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-963215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-963215-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2-963215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-963215-1 often in real-time on the comparison pages.
What if I can't find stock of 2-963215-1?
You can fill out our help required form which you can use to request a quote for 2-963215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.