Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.92
|
No stock
|
Buy Now | |
TTI Europe
from US$3.06
|
30,400
in stock
|
Buy Now | |
Future Electronics
from US$5.29
|
15,683
in stock
|
Buy Now | |
Boersig
from US$3.92
|
2,899
in stock
|
Buy Now | |
TE Store
from US$4.39
|
235
in stock
|
Buy Now | |
element14
from US$7.36
|
171
in stock
|
Buy Now | |
Farnell
from US$6.98
|
171
in stock
|
Buy Now | |
Rapid Electronics
from US$9.16
|
153
in stock
|
Buy Now | |
Chip One Stop
from US$6.19
|
153
in stock
|
Buy Now | |
Distrelec
from US$7.33
|
153
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.50
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
34
in stock
|
Buy Now | |
Conrad
from US$10.09
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,696
in stock
|
Buy Now | |
Avnet America
from US$5.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 34 |
Number of Rows | 2 |
Number of Positions | 16 |
Number of Sections | 1 |
Tab Thickness | .8mm, .031in |
Tab Width | .118in, 3mm |
Length | 34.6mm, 1.3494in |
Centerline (Pitch) | 5mm, .197in |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 32 |
Hybrid Header | Yes |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
16 Positions Preloaded PCB Right Angle Black Tab contact type Plug Connector | Future Electronics |
16P STIFTWANNE 3MM PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 16 | Low & Medium Power Header | Part Number: 1-963215-1 | Internal Number: 1-963215-1 | TE Connectivity | TE Store |
HEADER, JPT, 16WAY 5.00MM | element14 |
TE 1-963215-1 MCP Tab Header PCB Mount Right Angle 5mm Pitch Tin 2 x 8P Black | Rapid Electronics |
TE Connectivity 16P STIFTWANNE 3MM Combination Line Conn | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Conn, R/A Header, 16Pos, 2Row, 5Mm | Newark Electronics |
Content: 1 pc(s) | Conrad |
Conn Power M 16 POS 5mm Solder RA Thru-Hole 16 Terminal 1 Port | Avnet Abacus |
Junior Power Timer R/A PCB header, 16P | RS |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | Junior Power Timer Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 1-963215-1?
Additional datasheets, footprints and schematics for 1-963215-1 are listed on our Part Details page. You can also find images and similar parts to 1-963215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963215-1 fall under?
The 1-963215-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-963215-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963215-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Boersig, TE Store and element14 have stock available or on a lead time for 1-963215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963215-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963215-1?
You can fill out our help required form which you can use to request a quote for 1-963215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.