Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
437
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
15,440
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
15,440
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
15,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
437
in stock
|
Buy Now | |
element14
from US$0.30
|
437
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Cable Exit Angle | 90° |
Body Material | PBT |
Connector Code | E |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | .63mm, .024in |
Height | .783in, 19.9mm |
Width | 18.4mm, .724in |
Length | .688in, 17.5mm |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 250 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Automotive Connectors MQS SOCKET 6P HSG TYP E | Rapid Electronics |
TE Connectivity Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Natural Bag Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Automotive Housing, Rcpt, 6Pos Rohs Compliant: Yes |Te Connectivity 936289-5 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 6POS | element14 |
Conn Housing RCP 6 POS 2.54mm ST Cable Mount | Avnet America |
6POS MQS REC COD E | Boersig |
Where can I find additional details, specifications and documents for a 936289-5?
Additional datasheets, footprints and schematics for 936289-5 are listed on our Part Details page. You can also find images and similar parts to 936289-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936289-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936289-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936289-5 fall under?
The 936289-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936289-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936289-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 936289-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936289-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 936289-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936289-5 often in real-time on the comparison pages.
What if I can't find stock of 936289-5?
You can fill out our help required form which you can use to request a quote for 936289-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.