Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.94
|
No stock
|
Buy Now | |
TE Store
from US$1.41
|
2,901
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
110
in stock
|
Buy Now | |
element14
from US$2.08
|
110
in stock
|
Buy Now | |
Farnell
from US$2.09
|
110
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
RS Americas
from US$2.79
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 6 |
Number of Sections | 1 |
Number of Positions | 6 |
Tab Thickness | .63mm, .024in |
Tab Width | .63mm, .024in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 7.4mm, .291in |
Width | .622in, 15.8mm |
Length | .85in, 21.6mm |
Centerline (Pitch) | 2.54mm, .1in |
Locking Interface | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 22 |
Sealable | No |
Connector System | Wire-to-Board |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 100°C, 105°C, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 248°F, 110°C, 149°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
6pos MQS .63 header 90deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 6 | Signal Header | Part Number: 936287-2 | Internal Number: 936287-2 | TE Connectivity | TE Store |
Automotive Conn, R/A Hdr, 6Pos, Solder Rohs Compliant: Yes |Te Connectivity 936287-2 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 6POS, SOLDER | element14 |
MQS header,r/a,6 pin contacts | RS |
6 Position 2.54 mm Pitch Right Angle Through Hole Header Connector | Future Electronics |
Conn Micro Quadlok Interconnection HDR 6 POS 2.54mm Solder RA Thru-Hole Loose Piece | Avnet America |
Micro Quadlock System Series,6Way Through Hole Plug Micro Quadlokinterconnection | TE Connectivity 936287-2 | RS Americas |
6POS MQS .63 HEADER 90DEG | TTI Europe |
MQS HDR 6P ASSY TYPE-B | Power and Signal Group |
Where can I find additional details, specifications and documents for a 936287-2?
Additional datasheets, footprints and schematics for 936287-2 are listed on our Part Details page. You can also find images and similar parts to 936287-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936287-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936287-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936287-2 fall under?
The 936287-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 936287-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936287-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936287-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936287-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 936287-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936287-2 often in real-time on the comparison pages.
What if I can't find stock of 936287-2?
You can fill out our help required form which you can use to request a quote for 936287-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.