963715-1 Connectors by Unknown

CONTACT CRIMP SOCKET 20AWG REEL

Status: Unknown
Series: MQS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range MQS Series
Contact Plating Tin Plated Contacts
Contact Material Copper
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Min -
Wire Size AWG Max 20AWG
SVHC No SVHC (27-Jun-2018)
Contact Termination Crimp
Wire Area Size Max 0.75mm²
Wire Area Size Min 0.5mm²


963715-1 Rectangular Power Connectors & Components by TE Connectivity

CONTACT, CRIMP, SOCKET, 20AWG, REEL

Status: Unknown
Series: MQS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MQS Series
Contact Plating Tin Plated Contacts
Contact Material Copper
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 20AWG
SVHC No
RoHS Compliant Yes

Alternative Descriptions

CONTACT, SOCKET, 20 AWG, CRIMP | element14
Connector Contact, Socket, Crimp | Newark Electronics
Contact SKT Crimp ST Cable Mount Strip | Avnet America
MQS REC CONT | Power and Signal Group

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 963715-1?

Additional datasheets, footprints and schematics for 963715-1 are listed on our Part Details page. You can also find images and similar parts to 963715-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 963715-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963715-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 963715-1 fall under?

The 963715-1 is listed under Cable Leads & Connectors > Connectors > Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 963715-1 when available in the Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 963715-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 963715-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 963715-1 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 963715-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 963715-1 often in real-time on the comparison pages.

What if I can't find stock of 963715-1?

You can fill out our help required form which you can use to request a quote for 963715-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay