Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Prices starting from US$0.0474
Product Range | MQS Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Micro-Power & Power Quadlok System |
Wire Size AWG Min | 24AWG |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 1.6mm |
Cable Diameter Min | 0.9mm |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size (AWG) | 24AWG to 22AWG |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Compliant |
Product Range | MQS Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Micro-Power & Power Quadlok System |
RoHS Compliant | Yes |
Contact, Mqs Series, Socket, 24 Awg, 22 Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 928999-1 | Newark Electronics |
CONTACT, SOCKET, 0.25 TO 0.35MM2, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
QUADCON-KONTAKT | Power and Signal Group |
MQS, TERMINAL | Boersig |
Where can I find additional details, specifications and documents for a 928999-1?
Additional datasheets, footprints and schematics for 928999-1 are listed on our Part Details page. You can also find images and similar parts to 928999-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928999-1 fall under?
The 928999-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 928999-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928999-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928999-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928999-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 928999-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928999-1 often in real-time on the comparison pages.
What if I can't find stock of 928999-1?
You can fill out our help required form which you can use to request a quote for 928999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.