Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | .63mm, .025in |
Height | .783in, 19.9mm |
Width | .724in, 18.4mm |
Length | 18.2mm, .717in |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 250 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 936289-3?
Additional datasheets, footprints and schematics for 936289-3 are listed on our Part Details page. You can also find images and similar parts to 936289-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936289-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936289-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936289-3 fall under?
The 936289-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936289-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936289-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 936289-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936289-3 have stock available?
There is no stock from authorised distributors for 936289-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936289-3 often in real-time on the comparison pages.
What if I can't find stock of 936289-3?
You can fill out our help required form which you can use to request a quote for 936289-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.