Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Connector Code | E |
---|---|
Body Material | PA |
Color | Black |
Cable Exit Angle | 90° |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | .63mm, .024in |
Height | 19.9mm, .783in |
Width | 18.4mm, .724in |
Length | .688in, 17.5mm |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 250 |
Packaging Method | Bag |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Sealable | No |
Automotive Housing, Rcpt, 6Pos, Black Rohs Compliant: Yes |Te Connectivity 936289-2 | Newark Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE HOUSING, RCPT, 6POS, BLACK | element14 |
Where can I find additional details, specifications and documents for a 936289-2?
Additional datasheets, footprints and schematics for 936289-2 are listed on our Part Details page. You can also find images and similar parts to 936289-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936289-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936289-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936289-2 fall under?
The 936289-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936289-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936289-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936289-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936289-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and Farnell have stock available or on a lead time for 936289-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936289-2 often in real-time on the comparison pages.
What if I can't find stock of 936289-2?
You can fill out our help required form which you can use to request a quote for 936289-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.