Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
TTI Europe
from US$0.10
|
70,400
in stock
|
Buy Now | |
Boersig
from US$0.12
|
41,800
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,218
in stock
|
Buy Now | |
element14
from US$0.19
|
4,218
in stock
|
Buy Now | |
Farnell
from US$0.17
|
4,218
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .8mm, .031in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .248in, .228in, 5.8mm, 6.3mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Typical Current Rating | 40A |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | .055 – .083in, 1.3 – 2.1mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2300 |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
STD POWER TIMER CONT. AWG20-17 | TTI Europe |
STD PW TIMER CONTACT | Boersig |
CONN SOCKET 17-20AWG CRIMP TIN | Future Electronics |
Contact, Socket, Crimp, 40A | Newark Electronics |
CONTACT, SOCKET, CRIMP, 40A | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity SPT REC 6.3 Contact SRC Sn Automotive Co | Distrelec |
STD POWER TIMER | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 927831-2?
Additional datasheets, footprints and schematics for 927831-2 are listed on our Part Details page. You can also find images and similar parts to 927831-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927831-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927831-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927831-2 fall under?
The 927831-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927831-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927831-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927831-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927831-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 927831-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927831-2 often in real-time on the comparison pages.
What if I can't find stock of 927831-2?
You can fill out our help required form which you can use to request a quote for 927831-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.