Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
780
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
780
in stock
|
Buy Now | |
element14
from US$0.29
|
780
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .248in, 6.3mm, .228in, 5.8mm |
---|---|
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 40A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | 3mm², 4mm², 5mm², 2.5mm², 13AWG, 12AWG |
Wire Insulation Diameter | .13 – .177in, 3.3 – 4.5mm |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
HC STD-TIMER KONT | TTI Europe |
Automotive Contact, Socket, Crimp, 12Awg Rohs Compliant: Yes |Amp Te Connectivity 927824-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 12AWG | element14 |
STD PW TIMER CONTACT | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 927824-1?
Additional datasheets, footprints and schematics for 927824-1 are listed on our Part Details page. You can also find images and similar parts to 927824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927824-1 fall under?
The 927824-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927824-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927824-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 927824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927824-1 often in real-time on the comparison pages.
What if I can't find stock of 927824-1?
You can fill out our help required form which you can use to request a quote for 927824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.