Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Gray |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Connector Code | N |
Number of Rows | 2, 4 |
Number of Positions | 32 |
Mating Tab Width | 2.3mm, 6.3mm, .25in, .09in |
Height | 29.1mm, 1.146in |
Length | 72mm, 2.835in |
Width | 25mm, .984in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .157in, 6mm, .236in, 4mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 84 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 14.4mm, .567in, 5mm, .2in |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | No |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Where can I find additional details, specifications and documents for a 7-936321-3?
Additional datasheets, footprints and schematics for 7-936321-3 are listed on our Part Details page. You can also find images and similar parts to 7-936321-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-936321-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-936321-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-936321-3 fall under?
The 7-936321-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-936321-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-936321-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-936321-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-936321-3 have stock available?
There is no stock from authorised distributors for 7-936321-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-936321-3 often in real-time on the comparison pages.
What if I can't find stock of 7-936321-3?
You can fill out our help required form which you can use to request a quote for 7-936321-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.