Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
3,780
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
376,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,868
in stock
|
Buy Now | |
element14
from US$0.17
|
3,780
in stock
|
Buy Now | |
SOS electronic
from US$0.12
|
1,600
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 5.8mm, 6.3mm, .248in, .228in |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Wire Size Search | 16AWG, 2.5mm², 2mm², 1.5mm², 14AWG, 15AWG |
Wire Size | 1.5 – 2.5mm², 16 – 14AWG |
Wire Insulation Diameter | .106 – .145in, 2.7 – 3.7mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Carton |
Packaging Quantity | 2000 |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
HC STD-TIMER SOCKET CONT. | TTI Europe |
Contact | Transfer Multisort Elektronik |
Contact, Socket, Crimp, 40A | Newark Electronics |
CONTACT, SOCKET, CRIMP, 40A | element14 |
Contact Standard Power Timer F Crimp 13-17AWG Tin-plated | SOS electronic |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
17-14 AWG Tin Crimp Stamped Socket Contact Receptacle Connector | Future Electronics |
STD PW TIMER CONTACT | Boersig |
HC STD-TIMER KONT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 927833-1?
Additional datasheets, footprints and schematics for 927833-1 are listed on our Part Details page. You can also find images and similar parts to 927833-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927833-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927833-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927833-1 fall under?
The 927833-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927833-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927833-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927833-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927833-1 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 927833-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927833-1 often in real-time on the comparison pages.
What if I can't find stock of 927833-1?
You can fill out our help required form which you can use to request a quote for 927833-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.