No distributors results available
View Full Pricing & Stock ComparisonColor | Brown |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 76 |
Number of Rows | 6 |
Mating Tab Width | 2.3mm, .09in |
Height | 1.878in, 47.7mm |
Length | 3.701in, 94mm |
Width | .984in, 25mm |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 36 |
Sealable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | .197in, 5mm |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Where can I find additional details, specifications and documents for a 3-936195-4?
Additional datasheets, footprints and schematics for 3-936195-4 are listed on our Part Details page. You can also find images and similar parts to 3-936195-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-936195-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-936195-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-936195-4 fall under?
The 3-936195-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-936195-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-936195-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-936195-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-936195-4 have stock available?
There is no stock from authorised distributors for 3-936195-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-936195-4 often in real-time on the comparison pages.
What if I can't find stock of 3-936195-4?
You can fill out our help required form which you can use to request a quote for 3-936195-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.