Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
260
in stock
|
Buy Now | |
element14
from US$0.15
|
184,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
184,000
in stock
|
Buy Now | |
Boersig
from US$0.12
|
180,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
136,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
99,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
52,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
23,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Compona
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 30A |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 2 – 2.7mm, .079 – .106in |
Agency/Standard | DIN ISO 6722 part 3, DIN 72 551 Part 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
CONTACT, SOCKET, 20-17AWG, REEL | element14 |
JUNIOR POWER TIMER | Boersig |
JTIMER SKT 20-17 CUSN/SN | TTI Europe |
JUNIOR POWER TIMER | Heilind Electronics |
Contact, Socket, 20-17Awg, Crimp | Newark Electronics |
Junior Power Timer crimp socket,17-20AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
JPT Series 20-17 AWG Regular Wire Junior Power Timer Socket Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Tin |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 17 |
Contact Termination | Crimp |
For Use With | Junior-Power-Timer Series Connectors |
Gender | Receptacle |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.5mm² |
Where can I find additional details, specifications and documents for a 927775-3?
Additional datasheets, footprints and schematics for 927775-3 are listed on our Part Details page. You can also find images and similar parts to 927775-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927775-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927775-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927775-3 fall under?
The 927775-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927775-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927775-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 927775-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927775-3 have stock available?
Authorised distributors including element14, Farnell, Boersig, TTI Europe and Heilind Electronics have stock available or on a lead time for 927775-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927775-3 often in real-time on the comparison pages.
What if I can't find stock of 927775-3?
You can fill out our help required form which you can use to request a quote for 927775-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.