Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
13,938
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
520,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
18,000
in stock
|
Buy Now | |
Boersig
from US$0.12
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
13,938
in stock
|
Buy Now | |
element14
from US$0.16
|
13,938
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
4,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,080,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 30A |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, 19AWG, .6mm², .5mm², 1mm², .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.3mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110), DIN 72 551 Part 6, DIN ISO 6722 part 3 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
JUNIOR-TIMER KONT AWG20-17 | TTI Europe |
JPT REC 2.8 CONTACT SRC SN | Heilind Electronics |
JUNIOR POWER TIMER CONTACT | Boersig |
Contact, Junior Power Timer Series, Socket, 17 Awg, 20 Awg, Crimp, Copper, Iron Rohs Compliant: Yes |Raychem Te Connectivity 927771-1 | Newark Electronics |
CONTACT, SOCKET, 20-17AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
20-17 AWG 2.79 x 0.81 mm Insulation Support Crimp Socket Timer Contact | Future Electronics |
JUNIOR TIMER KONT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 927771-1?
Additional datasheets, footprints and schematics for 927771-1 are listed on our Part Details page. You can also find images and similar parts to 927771-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927771-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927771-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927771-1 fall under?
The 927771-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927771-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927771-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927771-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927771-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Boersig, Newark Electronics and element14 have stock available or on a lead time for 927771-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927771-1 often in real-time on the comparison pages.
What if I can't find stock of 927771-1?
You can fill out our help required form which you can use to request a quote for 927771-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.