Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,896
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
8,415
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,896
in stock
|
Buy Now | |
element14
from US$0.14
|
2,896
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
2,805
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Typical Current Rating | 20A |
Mating Tab Width | .11in, 2.8mm |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 2.5mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm², 17AWG |
Wire Insulation Diameter | 2.4 – 3.7mm |
Wire Size | 1 – 2.5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3750 |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
MIN.SPRING RECEPT. | Heilind Electronics |
Automotive Contact, Socket, 14Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 925595-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 14AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 925595-1?
Additional datasheets, footprints and schematics for 925595-1 are listed on our Part Details page. You can also find images and similar parts to 925595-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925595-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925595-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925595-1 fall under?
The 925595-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 925595-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925595-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925595-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925595-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 925595-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925595-1 often in real-time on the comparison pages.
What if I can't find stock of 925595-1?
You can fill out our help required form which you can use to request a quote for 925595-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.