Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0827603-1 |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.21
|
568
in stock
|
Buy Now | |
TE Store
from US$0.74
|
1,438
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
568
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now | |
Farnell
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .11in, 2.8mm |
Width | .642in, 16.3mm |
Length | 48mm, 1.89in |
Height | 22mm, .866in |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Row-to-Row Spacing | 5mm, .197in |
Connector Style | Housing for female terminals |
12P JUNIOR-TIMER GH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Number of Positions: 12 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 827603-1 | Internal Number: 827603-1 | Alias Number: 0-0827603-1 | TE Connectivity | TE Store |
Automotive Connectors 12P JUNIOR-TIMER GH | Rapid Electronics |
TE Connectivity - AMP Housing 12P JUNIOR-TIMER GH | Distrelec |
Conn Housing RCP 12 POS 5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 827603-1?
Additional datasheets, footprints and schematics for 827603-1 are listed on our Part Details page. You can also find images and similar parts to 827603-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827603-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827603-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827603-1 fall under?
The 827603-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 827603-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827603-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827603-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827603-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Avnet America and Boersig have stock available or on a lead time for 827603-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827603-1 often in real-time on the comparison pages.
What if I can't find stock of 827603-1?
You can fill out our help required form which you can use to request a quote for 827603-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.