Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0927365-1,
D58550-000 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Dalroad Norslo
from US$0.73
|
635
in stock
|
Buy Now | |
Boersig
from US$0.57
|
130
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Natural |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | 28.8mm, 1.134in |
Height | 23mm, .906in |
Width | 13.8mm, .543in |
Centerline (Pitch) | 5.08mm, .2in |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Row-to-Row Spacing | 5.08mm, .2in |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
8 Position Junior Timer Housing Natural | Dalroad Norslo |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 8 Poles, Natural | Distrelec |
Conn, Housing, 8Pos, 2Row, 5.08Mm | Newark Electronics |
8 Position 2 Row Socket Receptacle Housing for Junior-Timer Plug Contact | Future Electronics |
Conn Housing PL 8 POS Crimp ST Cable Mount | Avnet America |
HOUSING, 8WAY | element14 |
8P MIN D-FLACHF GEH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 8 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 927365-1 | Internal Number: 927365-1 | Alias Number: AMPS-0-0927365-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 5.08mm |
For Use With | AMP JPT Series Socket Terminals |
SVHC | No SVHC (27-Jun-2018) |
No. of Contacts | 8Contacts |
No. of Rows | 2Rows |
Wire Area Size Max | 3mm² |
Where can I find additional details, specifications and documents for a 927365-1?
Additional datasheets, footprints and schematics for 927365-1 are listed on our Part Details page. You can also find images and similar parts to 927365-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927365-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927365-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927365-1 fall under?
The 927365-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 927365-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927365-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927365-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927365-1 have stock available?
Authorised distributors including Dalroad Norslo, Boersig, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 927365-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927365-1 often in real-time on the comparison pages.
What if I can't find stock of 927365-1?
You can fill out our help required form which you can use to request a quote for 927365-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.