Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0925590-2 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
11,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
28,817
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
16,000
in stock
|
Buy Now | |
element14
from US$0.10
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
11,376
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
6,528
in stock
|
Buy Now | |
Avnet Abacus
-
|
144,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Typical Current Rating | 20A |
Mating Tab Width | .11in, 2.8mm |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 1.5mm², 1.25mm², 2.5mm², 1mm², 19AWG, 16AWG, .85mm², 1.3mm², 20AWG, 2mm², 17AWG, 18AWG |
Wire Size | 1.5 – 2.5mm² |
Wire Insulation Diameter | .079 – .118in, 2 – 3mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Contact | Transfer Multisort Elektronik |
CONTACT, CRIMP, SOCKET, 20-15AWG, REEL | element14 |
MINI SPRING RECEPTACLE Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Timer & Receptacle And Tab | Part Number: 925590-2 | Internal Number: 925590-2 | Alias Number: 0-0925590-2 | TE Connectivity | TE Store |
Junior Timer crimp receptacle,15-20 AWG | RS |
Contact, Socket, Crimp, 20-15Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 925590-2?
Additional datasheets, footprints and schematics for 925590-2 are listed on our Part Details page. You can also find images and similar parts to 925590-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925590-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925590-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925590-2 fall under?
The 925590-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 925590-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925590-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925590-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925590-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, element14, Farnell and TE Store have stock available or on a lead time for 925590-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925590-2 often in real-time on the comparison pages.
What if I can't find stock of 925590-2?
You can fill out our help required form which you can use to request a quote for 925590-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.