929643-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2P KUPPLUNGSGEH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.46
497
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.47
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.73
497
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.67
497
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.70
497
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for Boersig
Boersig
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Black
Body Material PA
Cable Exit Angle Other
Number of Positions 2
Number of Rows 1
Mating Tab Width .11in, 2.8mm
Width 21.5mm, .84in
Height 6.35mm, .25in
Length .405in, 10.3mm
Operating Voltage 48VDC
Nominal Voltage Architecture 48V, 42V, 12V, 24V
Centerline (Pitch) 4.5mm, .177in
UL Flammability Rating UL 94-HB
Terminal Position Assurance Yes
Polarized No
Mounting Feature Without
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Connector System Wire-to-Board, Wire-to-Device
Hybrid Connector No
Connector Style Housing for female terminals
Strain Relief No
Primary Locking Feature On the Terminal
Sealable No
Operating Temperature Range -40 – 110°C, -40 – 230°F

Compatible Parts


Alternative Descriptions

Automotive Connectors 2P Kupplungsgeh |Amp Te Connectivity 929643-1 | Newark Electronics
Automotive Connectors 2P KUPPLUNGSGEH | Rapid Electronics
TE Connectivity 2 Position 4.5 mm Pitch Black Rectangular Connector Housing | Distrelec
2 Position 4.5 mm Pitch Black Rectangular Connector Housing | Future Electronics
Conn Housing RCP 2 POS 4.5mm Crimp ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 929643-1?

Additional datasheets, footprints and schematics for 929643-1 are listed on our Part Details page. You can also find images and similar parts to 929643-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 929643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 929643-1 fall under?

The 929643-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 929643-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 929643-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 929643-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 929643-1 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 929643-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 929643-1 often in real-time on the comparison pages.

What if I can't find stock of 929643-1?

You can fill out our help required form which you can use to request a quote for 929643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay