Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.42
|
345
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
345
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
345
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
345
in stock
|
Buy Now | |
Farnell
from US$2.33
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$27.47
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Length | .905in, 23mm |
Height | .689in, 17.5mm |
Width | 1.102in, 28mm |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Mini Timer Hsg 2Pol |Amp Te Connectivity 825414 | Newark Electronics |
Combination Line Connector 2 Contact(s) Female | Rapid Electronics |
TE Connectivity Conn Housing RCP 2 POS 5mm Crimp ST Cable Mount Clear Bag Automotive | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Connector Housing Wire to Board Receptacle 2 Position 5mm Straight | Avnet America |
Where can I find additional details, specifications and documents for a 825414?
Additional datasheets, footprints and schematics for 825414 are listed on our Part Details page. You can also find images and similar parts to 825414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825414 fall under?
The 825414 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 825414 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825414 you can contact the distributor directly for product support, shipping queries etc.
Is the 825414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825414 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 825414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825414 often in real-time on the comparison pages.
What if I can't find stock of 825414?
You can fill out our help required form which you can use to request a quote for 825414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.