Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
90
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
99,750
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
3,170
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
1,690
in stock
|
Buy Now | |
element14
from US$2.40
|
1,690
in stock
|
Buy Now | |
Farnell
from US$1.54
|
1,690
in stock
|
Buy Now | |
TE Store
from US$3.23
|
1,216
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
904
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.81
|
77
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Avnet Asia
from US$1.61
|
-
|
Buy Now | |
Boersig
from US$1.60
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Connector Length | 27.4mm, 1.078in |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Height | 4mm, .16in |
コネクタの高さ | 4mm |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Polarization | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Locking Latch | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Box & Carton |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
Connector Type | Connector Assembly |
Type of Connector | Female-on-Board |
Connector System | Board-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -40 – 105°C |
20P FMALE TOP ENTRY MICROMATCH | TTI Europe |
20 Position Pin Headers Red 1.27 mm Pitch Through Hole Vertical Header | Future Electronics |
PC Connector Female Straight 20-Pole | Schukat Electronic |
Board-Board Conn, Receptacle, 20Pos, 2Row | Newark Electronics |
SOCKET, TOP ENTRY, 20WAY | element14 |
MICRO-MATCH FOB.20P Connector System: Wire-to-Board Board-to-Board Number of Positions: 20 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Wire-to-Board 20 1.27 mm | Female-On-Board Connector & Top Entry | Part Number: 9-215079-0 | Internal Number: 9-215079-0 | TE Connectivity | TE Store |
TE Connectivity Straight female header, 20Contacts, Female | Distrelec |
20 way top entry micro-match PCB socket | RS |
Micro-MaTch | Transfer Multisort Elektronik |
Conn FFC Connector F 20 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Material | Thermoplastic Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a 9-215079-0?
Additional datasheets, footprints and schematics for 9-215079-0 are listed on our Part Details page. You can also find images and similar parts to 9-215079-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-215079-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-215079-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-215079-0 fall under?
The 9-215079-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-215079-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-215079-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-215079-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-215079-0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for 9-215079-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-215079-0 often in real-time on the comparison pages.
What if I can't find stock of 9-215079-0?
You can fill out our help required form which you can use to request a quote for 9-215079-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.