Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
No stock
|
Buy Now | |
TTI Europe
from US$1.39
|
4,500
in stock
|
Buy Now | |
TE Store
from US$3.39
|
4,255
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
391
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
element14
from US$1.73
|
-
|
Buy Now | |
Avnet Asia
from US$1.77
|
-
|
Buy Now | |
Boersig
from US$1.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Design | Press-Fit |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Mating Area Plating Material | Tin |
Connector Height | 6.9mm, .27in |
Connector Length | .95in, 24.13mm |
PCB Thickness (Recommended) | 1.6mm, .062in |
Row-to-Row Spacing | 1.5mm |
コネクタの高さ | 6.9mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Red |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Kinked Solder Tails |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Polarization | Without |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Box & Carton |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
製品タイプ | Connector |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
20P MALE TOP ENTRY MICROMATCH | TTI Europe |
20P.MICRO-MATCH MOB Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Board-to-Board 20 1.27 mm .05" | Male-On-Board Connector & Micro-Match | Part Number: 9-215464-0 | Internal Number: 9-215464-0 | TE Connectivity | TE Store |
Headers&wire Housings Mob 20 Pos Vert |Amp Te Connectivity 9-215464-0 | Newark Electronics |
TE 9-215464-0 Micro-match Male PCB Mount Long Post Polarized 1.27mm Tin 2x10P | Rapid Electronics |
TE Connectivity Straight Pin Header, Plug, 20 Contacts, 1.27mm Pitch | Distrelec |
Micro-MaTch 20 Position 1.27 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Conn FFC Connector M 20 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1781 | TE Connectivity 9-215464-0 | RS Americas |
PLUG, PCB, 20WAY | element14 |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Lead Spacing | 1.27mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 230V |
Wire Size AWG Max | 28AWG |
Where can I find additional details, specifications and documents for a 9-215464-0?
Additional datasheets, footprints and schematics for 9-215464-0 are listed on our Part Details page. You can also find images and similar parts to 9-215464-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-215464-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-215464-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-215464-0 fall under?
The 9-215464-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-215464-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-215464-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-215464-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-215464-0 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 9-215464-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-215464-0 often in real-time on the comparison pages.
What if I can't find stock of 9-215464-0?
You can fill out our help required form which you can use to request a quote for 9-215464-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.