Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0382
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
6,010
in stock
|
Buy Now | |
TE Store
from US$0.06
|
54,007
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0382
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0431
|
48,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
48,000
in stock
|
Buy Now | |
element14
from US$0.06
|
6,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.0422
|
-
|
Buy Now | |
Boersig
from US$0.0391
|
-
|
Buy Now |
Contact Type | Tab |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 7.87µin, .2µm |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .055 – .071in, 1.4 – 1.8mm |
Wire Size | .3 – .53mm², 22 – 20AWG |
Operating Voltage | 250VDC, 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
2.5 SIGNAL D/LOCK TAB CONT. L Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Tab Tin Pre-Tin 250 VAC | Signal Double Lock Tab | Part Number: 917764-1 | Internal Number: 917764-1 | TE Connectivity | TE Store |
Automotive Connectors 2.5SIG DLOCK TAB CON T. L | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board 2.5 SIGNAL D/LOCK TAB L | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
CONTACT, TAB, CRIMP, 22-20AWG | element14 |
Contact, Tab, Crimp, 22-20Awg Rohs Compliant: Yes |Te Connectivity 917764-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 917764-1?
Additional datasheets, footprints and schematics for 917764-1 are listed on our Part Details page. You can also find images and similar parts to 917764-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917764-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917764-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917764-1 fall under?
The 917764-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917764-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917764-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917764-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917764-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 917764-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917764-1 often in real-time on the comparison pages.
What if I can't find stock of 917764-1?
You can fill out our help required form which you can use to request a quote for 917764-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.