Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
850
in stock
|
Buy Now | |
TE Store
from US$0.35
|
1,462
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
850
in stock
|
Buy Now | |
Powell Electronics
from US$0.37
|
720
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Type | Tab |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Connector Height | .378in, 9.6mm |
コネクタの高さ | 9.6mm |
Connector Length | .713in, 18.1mm |
Wire Size | 26 – 20AWG |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
For Use With | Plug |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Packaging Method | Box |
実装方法 | Box |
Connector Style | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
2.5 SIGNAL D/LOCK CAP HSG 6P Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 6 | Std Temp Signal Double Lock Cap | Part Number: 316090-1 | Internal Number: 316090-1 | .098" | TE Connectivity | TE Store |
Rack & Panel Connectors 2.5Sig Dlock Cap Hsg 6P |Amp Te Connectivity 316090-1 | Newark Electronics |
Rack&Panel Connectors 2.5SIG DLOCK CAP HSG 6P | Rapid Electronics |
TE Connectivity - AMP Connector 2.5 SIGNAL D/LOCK CAP HSG 6P | Distrelec |
Conn Housing RCP 6 POS 2.5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 316090-1?
Additional datasheets, footprints and schematics for 316090-1 are listed on our Part Details page. You can also find images and similar parts to 316090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316090-1 fall under?
The 316090-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 316090-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316090-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 316090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316090-1 often in real-time on the comparison pages.
What if I can't find stock of 316090-1?
You can fill out our help required form which you can use to request a quote for 316090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.